Martin Sprocket & Gear, Inc. Roller Chain Sprockets D35BTB22H

Description
No. 35 pitch available in hardened or stainless steel, double sprocket
Description
No. 35 pitch available in hardened or stainless steel, double sprocket

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D35BTB22H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D35BTB22H
Roller Chain Sprockets D35BTB22H
No. 35 pitch available in hardened or stainless steel, double sprocket

No. 35 pitch available in hardened or stainless steel, double sprocket

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D35BTB22H
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Simple Bore
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

25 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 25
View Details
Stock Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 80
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2416-A - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details