Martin Sprocket & Gear, Inc. Roller Chain Sprockets D35B84

Description
No. 35 pitch available in hardened or stainless steel, double sprocket
Description
No. 35 pitch available in hardened or stainless steel, double sprocket

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D35B84 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D35B84
Roller Chain Sprockets D35B84
No. 35 pitch available in hardened or stainless steel, double sprocket

No. 35 pitch available in hardened or stainless steel, double sprocket

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D35B84
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 84
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 33 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 33
View Details
Sprockets With Split Taper Bushing No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Single Pitch Sprocket Idlers - AG2416 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10356 - Torque Transmission
Specs
Pitch 36 / 2.868
Number of Teeth 36
Bore 0.2500 inch (6.35 mm)
View Details