Martin Sprocket & Gear, Inc. Roller Chain Sprockets D35B26

Description
No. 35 pitch available in hardened or stainless steel, double sprocket
Description
No. 35 pitch available in hardened or stainless steel, double sprocket

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D35B26 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D35B26
Roller Chain Sprockets D35B26
No. 35 pitch available in hardened or stainless steel, double sprocket

No. 35 pitch available in hardened or stainless steel, double sprocket

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D35B26
Product Name Roller Chain Sprockets
Pitch 35 (3/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 26
Unlock Full Specs
to access all available technical data

Similar Products

22 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details
Sprockets With Split Taper Bushing No.80-2/No80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 15
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Roller Chain Sprockets - 10243 - Torque Transmission
Specs
Pitch 17 / 1.360
Number of Teeth 17
Bore 0.3750 inch (9.52 mm)
View Details