Martin Sprocket & Gear, Inc. Roller Chain Sprockets D160B21

Description
No. 160, double sprocket with or without hubs, or taper bushed,
Description
No. 160, double sprocket with or without hubs, or taper bushed,

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D160B21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D160B21
Roller Chain Sprockets D160B21
No. 160, double sprocket with or without hubs, or taper bushed,

No. 160, double sprocket with or without hubs, or taper bushed,

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D160B21
Product Name Roller Chain Sprockets
Pitch 160 (2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

15 Teeth, .3125
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 15
View Details
Sprockets with QD Bushings No.35-2/No.35-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style QD Bushing
Number of Teeth 68 to 102
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2422-A - Aetna Bearing Company
Specs
Number of Teeth 7
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details