Martin Sprocket & Gear, Inc. Roller Chain Sprockets D160B13

Description
No. 160, double sprocket with or without hubs, or taper bushed,
Description
No. 160, double sprocket with or without hubs, or taper bushed,

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D160B13 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D160B13
Roller Chain Sprockets D160B13
No. 160, double sprocket with or without hubs, or taper bushed,

No. 160, double sprocket with or without hubs, or taper bushed,

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D160B13
Product Name Roller Chain Sprockets
Pitch 160 (2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 13
Unlock Full Specs
to access all available technical data

Similar Products

6 Teeth, 0.125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 6
View Details
Stainless Steel Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
60T, 25P Sprocket - 1476 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details