Martin Sprocket & Gear, Inc. Roller Chain Sprockets D140B21

Description
No. 140, double sprocket with or without hubs, or taper bushed
Description
No. 140, double sprocket with or without hubs, or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D140B21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D140B21
Roller Chain Sprockets D140B21
No. 140, double sprocket with or without hubs, or taper bushed

No. 140, double sprocket with or without hubs, or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D140B21
Product Name Roller Chain Sprockets
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 80
View Details
0.1227 Pitch, 30 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 30
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details