Martin Sprocket & Gear, Inc. Roller Chain Sprockets D120B13

Description
No. 120 double sprocket, with or without hubs, or taper bushed,
Description
No. 120 double sprocket, with or without hubs, or taper bushed,

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D120B13 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D120B13
Roller Chain Sprockets D120B13
No. 120 double sprocket, with or without hubs, or taper bushed,

No. 120 double sprocket, with or without hubs, or taper bushed,

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D120B13
Product Name Roller Chain Sprockets
Pitch 120 (1 1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 13
Unlock Full Specs
to access all available technical data

Similar Products

48 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 48
View Details
Sprockets With Split Taper Bushing No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 12 to 60
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details