Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series D100R20

Description
No. 100-2, split taper, key to key drive
Description
No. 100-2, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - D100R20 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
D100R20
Roller Chain Sprockets - MST Series D100R20
No. 100-2, split taper, key to key drive

No. 100-2, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D100R20
Product Name Roller Chain Sprockets - MST Series
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 20
Unlock Full Specs
to access all available technical data

Similar Products

24 Teeth, 0.240
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details
Taper Bore Sprockets No.40-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 15 to 102
View Details
Single Pitch Sprocket Idlers - AG2318-S - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Roller Chain Sprockets - 10742 - Torque Transmission
Specs
Pitch 22 / 1.757
Number of Teeth 22
Bore 0.2362 inch (6 mm)
View Details