Martin Sprocket & Gear, Inc. Roller Chain Sprockets D100B14

Description
No. 100 double sprocket, available with hub or tapered bush
Description
No. 100 double sprocket, available with hub or tapered bush

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - D100B14 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
D100B14
Roller Chain Sprockets D100B14
No. 100 double sprocket, available with hub or tapered bush

No. 100 double sprocket, available with hub or tapered bush

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number D100B14
Product Name Roller Chain Sprockets
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 14
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 21 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 21
View Details
Taper Bore Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 14 to 96
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details