Bevel gear, 20 degree pressure angle, ratios range 1:1 to 6:74
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Gears |
| Product Number | BS1616-15 |
| Product Name | Bevel Gears |
| Gear Type | Miter/Bevel |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| Gear Center | Center Bore |