Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 9B

Description
Thermo plastic rubber sleeve, quick disconnect bushings, cast iron hubs
Description
Thermo plastic rubber sleeve, quick disconnect bushings, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 9B - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
9B
Quadra Flex® Couplings 9B
Thermo plastic rubber sleeve, quick disconnect bushings, cast iron hubs

Thermo plastic rubber sleeve, quick disconnect bushings, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 9B
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 1800 In-lbs (2076 kg-cm)
Rated Speed 3750 rpm
Torsional Stiffness 120 in-lb/deg (226 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Couplings - 606047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details
0.3125
Specs
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Units English Design
View Details