Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 8SC

Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs
Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 8SC - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
8SC
Quadra Flex® Couplings 8SC
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 8SC
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 1135 In-lbs (1309 kg-cm)
Rated Speed 4500 rpm
Torsional Stiffness 75.66 in-lb/deg (142 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
1.5
Specs
Rated Torque 20 In-lbs (23.06 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details