Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 8S

Description
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs
Description
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 8S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
8S
Quadra Flex® Couplings 8S
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site
Quadra Flex® Couplings - 8S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
8S
Quadra Flex® Couplings 8S
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number 8S 8S
Product Name Quadra Flex® Couplings Quadra Flex® Couplings
Coupling Type Helical / Slit Helical / Slit
Rated Torque 1135 In-lbs (1309 kg-cm) 4530 In-lbs (5223 kg-cm)
Rated Speed 4500 rpm 4500 rpm
Torsional Stiffness 75.66 in-lb/deg (142 mN-m/arcmin) 524 in-lb/deg (986 mN-m/arcmin)
Units English Design English Design
Unlock Full Specs
to access all available technical data

Similar Products

Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
KHK GC2-20SJ22, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj22 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details