Thermo plastic rubber sleeve, quick disconnect bushings, cast iron hubs
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 8B |
| Product Name | Quadra Flex® Couplings |
| Coupling Type | Helical / Slit |
| Rated Torque | 1135 In-lbs (1309 kg-cm) |
| Rated Speed | 4500 rpm |
| Torsional Stiffness | 75.66 in-lb/deg (142 mN-m/arcmin) |
| Units | English Design |