Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80SF34

Description
No. 80 with hubs or taper bushed available with hardened steel
Description
No. 80 with hubs or taper bushed available with hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80SF34 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80SF34
Roller Chain Sprockets 80SF34
No. 80 with hubs or taper bushed available with hardened steel

No. 80 with hubs or taper bushed available with hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80SF34
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 34
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 54
View Details
Sprockets with QD Bushings No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style QD Bushing
Number of Teeth 11 to 112
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details