Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series 80R44

Description
No. 80, split taper, key to key drive
Description
No. 80, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - 80R44 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
80R44
Roller Chain Sprockets - MST Series 80R44
No. 80, split taper, key to key drive

No. 80, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80R44
Product Name Roller Chain Sprockets - MST Series
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 44
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, 0.5
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 40
View Details
Taper Bore Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-2AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details