Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series 80R39

Description
No. 80, split taper, key to key drive
Description
No. 80, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - 80R39 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
80R39
Roller Chain Sprockets - MST Series 80R39
No. 80, split taper, key to key drive

No. 80, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80R39
Product Name Roller Chain Sprockets - MST Series
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 39
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 10 ft - A 6M 7-MT-010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Double Single Sprockets &Single Type C Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
Roller Chain Sprockets - 120A18 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details