Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80BTB32

Description
No. 80 with hubs or taper bushed available with hardened steel
Description
No. 80 with hubs or taper bushed available with hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80BTB32 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80BTB32
Roller Chain Sprockets 80BTB32
No. 80 with hubs or taper bushed available with hardened steel

No. 80 with hubs or taper bushed available with hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80BTB32
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 32
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 14
View Details
Sprockets With Split Taper Bushing No.80-2/No80-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 13 to 15
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Roller Chain Sprockets - 10310-AA - Torque Transmission
Specs
Pitch 24 / 1.915
Shaft Mounting Set Screw
Number of Teeth 24
View Details