Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80BS51

Description
No. 80 with hubs or taper bushed, bored to size
Description
No. 80 with hubs or taper bushed, bored to size

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80BS51 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80BS51
Roller Chain Sprockets 80BS51
No. 80 with hubs or taper bushed, bored to size

No. 80 with hubs or taper bushed, bored to size

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80BS51
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 51
Unlock Full Specs
to access all available technical data

Similar Products

40 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 40
View Details
Stock Sprockets No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 60
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2318-25 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details