Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80BS27

Description
No. 80 with hubs or taper bushed, bored to size
Description
No. 80 with hubs or taper bushed, bored to size

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80BS27 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80BS27
Roller Chain Sprockets 80BS27
No. 80 with hubs or taper bushed, bored to size

No. 80 with hubs or taper bushed, bored to size

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80BS27
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 27
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 48 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 48
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets With Split Taper Bushing No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
Bore 0.3750 to 3.75 inch (9.52 to 95.25 mm)
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Single Pitch Sprocket Idlers - AG2318-A - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details