Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80BS17HT

Description
No. 80 with hubs or taper bushed, bored to size
Description
No. 80 with hubs or taper bushed, bored to size

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80BS17HT - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80BS17HT
Roller Chain Sprockets 80BS17HT
No. 80 with hubs or taper bushed, bored to size

No. 80 with hubs or taper bushed, bored to size

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80BS17HT
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details
Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Roller Chain Sprockets - 10298 - Torque Transmission
Specs
Pitch 23 / 1.836
Number of Teeth 23
Bore 0.3750 inch (9.52 mm)
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details