Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80B60

Description
No. 80 with hubs or taper bushed available with hardened steel
Description
No. 80 with hubs or taper bushed available with hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80B60 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80B60
Roller Chain Sprockets 80B60
No. 80 with hubs or taper bushed available with hardened steel

No. 80 with hubs or taper bushed available with hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80B60
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 60
Unlock Full Specs
to access all available technical data

Similar Products

22 Teeth, .250
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details
Taper Bore Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 84
View Details
Sprockets - CS4002 - Fenner Drives
Fenner Drives
Specs
Pitch 2.72
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 1273R - 1273RA10 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 12.000 in
Hub Style Type A (Hubless)
Number of Teeth 10
View Details