Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80B25

Description
No. 80 with hubs or taper bushed available with hardened steel
Description
No. 80 with hubs or taper bushed available with hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80B25 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80B25
Roller Chain Sprockets 80B25
No. 80 with hubs or taper bushed available with hardened steel

No. 80 with hubs or taper bushed available with hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80B25
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 25
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 35
View Details
Sprockets With Split Taper Bushing No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 10 to 112
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-1AD - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details