Martin Sprocket & Gear, Inc. Roller Chain Sprockets 80A13

Description
No. 80 with hubs or taper bushed available with hardened steel
Description
No. 80 with hubs or taper bushed available with hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 80A13 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
80A13
Roller Chain Sprockets 80A13
No. 80 with hubs or taper bushed available with hardened steel

No. 80 with hubs or taper bushed available with hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80A13
Product Name Roller Chain Sprockets
Pitch 80 (1")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 13
Unlock Full Specs
to access all available technical data

Similar Products

Double Single Sprockets &Single Type C Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
0.1475 Pitch, 25 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 25
View Details
STOCK SPROCKETS - 120B27 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 27
O.D. 13.73 inch (349 mm)
View Details
Detachable Link Sprocket Idlers - AG2426-A - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details