Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 8018

Description
Optional protective cover
Description
Optional protective cover

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 8018 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
8018
Martin-Flex® Couplings 8018
Optional protective cover

Optional protective cover

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 8018
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 2000 rpm
Units English Design
Bore Diameter 1.12 to 2.94 inch (28.57 to 74.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details