Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 8 D 270 M |
| Product Name | QD Sheaves |
| Style | Standard |
| Pitch Diameter | 27.00 inch (685.80 mm) |
| Outside Diameter | 27.60 inch (701.04 mm) |
| Bore Diameter | ? to 5.500 inch (? to 139.70 mm) |
| Thickness | 11.81 inch (300 mm) |