Martin Sprocket & Gear, Inc. Taper Bushed Sheaves 8 5V 1600 TB

Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Suppliers

Company
Product
Description
Supplier Links
Taper Bushed Sheaves - 8 5V 1600 TB - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Taper Bushed Sheaves
8 5V 1600 TB
Taper Bushed Sheaves 8 5V 1600 TB
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category V-Belt Pulleys
Product Number 8 5V 1600 TB
Product Name Taper Bushed Sheaves
Style Standard
Pitch Diameter 15.90 inch (403.86 mm)
Outside Diameter 16.00 inch (406.40 mm)
Bore Diameter ? to 4.000 inch (? to 101.60 mm)
Thickness 5.81 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Sheaves - 1VL/1VM Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Variable Speed
Pitch Diameter 1.60 to 4.70 inch (40.64 to 119.38 mm)
Outside Diameter 2.50 to 4.75 inch (63.50 to 120.65 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 3.40 inch (86.36 mm)
Outside Diameter 3.50 inch (88.90 mm)
Bore Diameter 0.313 inch (7.95 mm)
View Details
 - 182903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 6.30 inch (160.00 mm)
Outside Diameter 6.46 inch (164.00 mm)
View Details
V-Belt Pulley for Taper Bushes - SPZ/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 3.31 to 31.65 inch (84.00 to 804.00 mm)
Bore Diameter 1.260 to 2.953 inch (32.00 to 75.00 mm)
View Details