Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 7SC

Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs
Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 7SC - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
7SC
Quadra Flex® Couplings 7SC
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 7SC
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 725 In-lbs (836 kg-cm)
Rated Speed 5250 rpm
Torsional Stiffness 48.33 in-lb/deg (91.01 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Flexible Coupling Flectors - 2032410 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
View Details