Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 7S

Description
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs
Description
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 7S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
7S
Quadra Flex® Couplings 7S
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site
Quadra Flex® Couplings - 7S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
7S
Quadra Flex® Couplings 7S
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number 7S 7S
Product Name Quadra Flex® Couplings Quadra Flex® Couplings
Coupling Type Helical / Slit Helical / Slit
Rated Torque 2875 In-lbs (3315 kg-cm) 725 In-lbs (836 kg-cm)
Rated Speed 5250 rpm 5250 rpm
Torsional Stiffness 349 in-lb/deg (657 mN-m/arcmin) 48.33 in-lb/deg (91.01 mN-m/arcmin)
Units English Design English Design
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 4.5 inch (114 mm)
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details