Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 6SC

Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs
Description
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 6SC - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
6SC
Quadra Flex® Couplings 6SC
Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Thermo plastic rubber sleeve, 2 bolt on spacers, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 6SC
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 450 In-lbs (519 kg-cm)
Rated Speed 6000 rpm
Torsional Stiffness 29.98 in-lb/deg (56.46 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

All A 5D 3-070 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-07012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087276 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
View Details