Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 6S

Description
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs
Description
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 6S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
6S
Quadra Flex® Couplings 6S
Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Hytrel rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site
Quadra Flex® Couplings - 6S - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
6S
Quadra Flex® Couplings 6S
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Thermo plastic rubber sleeve, keyway w/ 2 setscrews, cast iron hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings Flexible Couplings
Product Number 6S 6S
Product Name Quadra Flex® Couplings Quadra Flex® Couplings
Coupling Type Helical / Slit Helical / Slit
Rated Torque 1800 In-lbs (2076 kg-cm) 450 In-lbs (519 kg-cm)
Rated Speed 6000 rpm 6000 rpm
Torsional Stiffness 175 in-lb/deg (329 mN-m/arcmin) 29.98 in-lb/deg (56.46 mN-m/arcmin)
Units English Design English Design
Unlock Full Specs
to access all available technical data

Similar Products

PURCHASE WITH A 5Z 1-1112 - A 5Z 1-1112 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4 In-lbs (4.61 kg-cm)
Rated Speed 25000 rpm
Coupling Diameter 0.8000 inch (20.32 mm)
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087333 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details