Martin Sprocket & Gear, Inc. Quadra Flex® Couplings 6J

Description
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, sintered steel hubs
Description
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, sintered steel hubs

Suppliers

Company
Product
Description
Supplier Links
Quadra Flex® Couplings - 6J - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Quadra Flex® Couplings
6J
Quadra Flex® Couplings 6J
Thermo plastic rubber sleeve, keyway w/ 2 setscrews, sintered steel hubs

Thermo plastic rubber sleeve, keyway w/ 2 setscrews, sintered steel hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 6J
Product Name Quadra Flex® Couplings
Coupling Type Helical / Slit
Rated Torque 450 In-lbs (519 kg-cm)
Rated Speed 6000 rpm
Torsional Stiffness 29.98 in-lb/deg (56.46 mN-m/arcmin)
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
Flexible Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Coupling Length 2 to 8.01 inch (50.8 to 203 mm)
View Details
Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 44 In-lbs (50.73 kg-cm)
Units English Design
View Details