Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 6022

Description
Optional protective cover
Description
Optional protective cover

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 6022 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
6022
Martin-Flex® Couplings 6022
Optional protective cover

Optional protective cover

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 6022
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 2500 rpm
Units English Design
Bore Diameter 1.12 to 2.88 inch (28.57 to 73.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hub for Use with Spline Type Flexible Coupling, 16mm Outside Diameter, 27mm Length When Assembled, 4mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M1604 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
View Details
Pin Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Pin Coupling
Units Metric Design
Bore Diameter 2.64 to 7.01 inch (67 to 178 mm)
View Details
Flexible Couplings - 606026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.77 inch (45 mm)
View Details