Martin Sprocket & Gear, Inc. QD Sheaves 6 5V 900 E

Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Description
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Suppliers

Company
Product
Description
Supplier Links
QD Sheaves - 6 5V 900 E - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
QD Sheaves
6 5V 900 E
QD Sheaves 6 5V 900 E
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category V-Belt Pulleys
Product Number 6 5V 900 E
Product Name QD Sheaves
Style Standard
Pitch Diameter 8.90 inch (226.06 mm)
Outside Diameter 9.00 inch (228.60 mm)
Bore Diameter ? to 3.500 inch (? to 88.90 mm)
Thickness 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bushed Sheaves - A/B Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Style Standard
Pitch Diameter 3.00 to 18.40 inch (76.20 to 467.36 mm)
Outside Diameter 3.75 to 18.75 inch (95.25 to 476.25 mm)
View Details
V-Belt Pulley for Taper Bushes - SPA/4 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Style Standard
Outside Diameter 3.76 to 39.59 inch (95.50 to 1005.50 mm)
Bore Diameter 1.654 to 3.543 inch (42.00 to 90.00 mm)
View Details
 - 184022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Style Standard
Pitch Diameter 7.09 inch (180.00 mm)
Outside Diameter 7.30 inch (185.50 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Diameter 4.40 inch (111.76 mm)
Outside Diameter 4.50 inch (114.30 mm)
Bore Diameter 0.313 inch (7.95 mm)
View Details