Martin Sprocket & Gear, Inc. Sprocket/Gear 50BS22 1

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 22 TEETH, 1 INCH LENGTH THRU BORE, 4.72 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 22 TEETH, 1 INCH LENGTH THRU BORE, 4.72 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53546411 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53546411
Sprocket/Gear 53546411
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 22 TEETH, 1 INCH LENGTH THRU BORE, 4.72 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 22 TEETH, 1 INCH LENGTH THRU BORE, 4.72 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53546411
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK AG6-30R2, Module 6, 30 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details