Martin Sprocket & Gear, Inc. Sprocket/Gear 50BS21 1

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 21 TEETH, 1 INCH LENGTH THRU BORE, 4.52 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 21 TEETH, 1 INCH LENGTH THRU BORE, 4.52 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53546341 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53546341
Sprocket/Gear 53546341
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 21 TEETH, 1 INCH LENGTH THRU BORE, 4.52 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.50 CHAIN, 5/8 INCH PITCH, TYPE BS, BORED-TO-SIZE, 1 INCH BORE DIAMETER, 21 TEETH, 1 INCH LENGTH THRU BORE, 4.52 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53546341
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 68 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 68
Design Metric
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG6-30R2E32, Module 630 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Mitre & Bevel Gears - 5215926 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Hardened; Steel
View Details