Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 5018TBH

Description
Optional protective cover, tapered bushings, 2 keyways
Description
Optional protective cover, tapered bushings, 2 keyways

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 5018TBH - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
5018TBH
Martin-Flex® Couplings 5018TBH
Optional protective cover, tapered bushings, 2 keyways

Optional protective cover, tapered bushings, 2 keyways

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 5018TBH
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 4000 rpm
Units English Design
Bore Diameter 0.5000 to 1.62 inch (12.7 to 41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
KHK GC2-I, Module 2, 40 Tooth, Gear Coupling Outer Rings - gc2-i - KHK USA, Inc.
Specs
Bore Diameter 4.13 inch (105 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-A-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.3 inch (58.42 mm)
View Details