Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 5018SH

Description
Optional protective cover, quick disconnect hubs
Description
Optional protective cover, quick disconnect hubs

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 5018SH - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
5018SH
Martin-Flex® Couplings 5018SH
Optional protective cover, quick disconnect hubs

Optional protective cover, quick disconnect hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 5018SH
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 4000 rpm
Units English Design
Bore Diameter 0.7500 to 1.38 inch (19.05 to 34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC2-20SJ32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details