Martin Sprocket & Gear, Inc. Martin-Flex® Couplings 5016

Description
Optional protective cover
Description
Optional protective cover

Suppliers

Company
Product
Description
Supplier Links
Martin-Flex® Couplings - 5016 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Martin-Flex® Couplings
5016
Martin-Flex® Couplings 5016
Optional protective cover

Optional protective cover

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category Flexible Couplings
Product Number 5016
Product Name Martin-Flex® Couplings
Coupling Type Roller Chain
Rated Speed 4000 rpm
Units English Design
Bore Diameter 0.7500 to 1.62 inch (19.05 to 41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details