Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | V-Belt Pulleys |
| Product Number | 5 C 80 E |
| Product Name | QD Sheaves |
| Style | Standard |
| Pitch Diameter | 8.00 inch (203.20 mm) |
| Outside Diameter | 8.40 inch (213.36 mm) |
| Bore Diameter | ? to 3.500 inch (? to 88.90 mm) |
| Thickness | 5.38 inch (137 mm) |