Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
Martin serves the V-drive industry with extensive stock inventories, the capacity to meet larger quantity requirements, and the versatility to respond quickly to made to order applications.
| Martin Sprocket & Gear, Inc. | Martin Sprocket & Gear, Inc. | Martin Sprocket & Gear, Inc. | Martin Sprocket & Gear, Inc. | |
|---|---|---|---|---|
| Product Category | V-Belt Pulleys | V-Belt Pulleys | V-Belt Pulleys | V-Belt Pulleys |
| Product Number | 46 | 46 | 46 | 46 |
| Product Name | QD Sheaves | QD Sheaves | QD Sheaves | QD Sheaves |
| Style | Standard | Standard | Standard | Standard |
| Pitch Diameter | 4.20 inch (106.68 mm) | 4.20 inch (106.68 mm) | 4.20 inch (106.68 mm) | 4.20 inch (106.68 mm) |
| Outside Diameter | 4.95 inch (125.73 mm) | 4.95 inch (125.73 mm) | 4.95 inch (125.73 mm) | 4.95 inch (125.73 mm) |
| Bore Diameter | ? to 2.000 inch (? to 50.80 mm) | ? to 2.000 inch (? to 50.80 mm) | ? to 2.000 inch (? to 50.80 mm) | ? to 2.000 inch (? to 50.80 mm) |
| Thickness | 3.25 inch (82.55 mm) | 4 inch (102 mm) | 4.75 inch (121 mm) | 2.5 inch (63.5 mm) |