Martin Sprocket & Gear, Inc. Sprocket/Gear 41B18

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.41 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 18 TEETH, 1 INCH LENGTH THRU BORE, 3.14 INCH OUTER DIAMETER, 2-3/8 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.41 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 18 TEETH, 1 INCH LENGTH THRU BORE, 3.14 INCH OUTER DIAMETER, 2-3/8 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53539658 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53539658
Sprocket/Gear 53539658
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.41 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 18 TEETH, 1 INCH LENGTH THRU BORE, 3.14 INCH OUTER DIAMETER, 2-3/8 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.41 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 5/8 INCH BORE DIAMETER, 18 TEETH, 1 INCH LENGTH THRU BORE, 3.14 INCH OUTER DIAMETER, 2-3/8 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53539658
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

32DP, 32 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 32
Pressure Angle 14.5°
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5216323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details