Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40BTB26

Description
No. 40 pitch, single, steel sprockets, tapered bushings
Description
No. 40 pitch, single, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40BTB26 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BTB26
Roller Chain Sprockets 40BTB26
No. 40 pitch, single, steel sprockets, tapered bushings

No. 40 pitch, single, steel sprockets, tapered bushings

Supplier's Site
Roller Chain Sprockets - 40BTB26 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BTB26
Roller Chain Sprockets 40BTB26
No. 40 pitch, type B, single, steel sprockets, tapered bushings

No. 40 pitch, type B, single, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets ANSI Roller Chain Sprockets
Product Number 40BTB26 40BTB26
Product Name Roller Chain Sprockets Roller Chain Sprockets
Pitch 40 (1/2") 40 (1/2")
Material Steel Steel
Hub Style Tapered Bushing Type B (Hub One Side); Tapered Bushing
Shaft Mounting Set Screw; Keyway Set Screw; Keyway
Number of Teeth 26 26
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 7 Teeth, 0.093
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
Taper Bore Sprockets No.100 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
Single Pitch Sprocket Idlers - AG2416-A6 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10277 - Torque Transmission
Specs
Pitch 21 / 1.677
Shaft Mounting Set Screw
Number of Teeth 21
View Details