Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40BS53

Description
No. 40 pitch hub& hub less available & bored to size available
Description
No. 40 pitch hub& hub less available & bored to size available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40BS53 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40BS53
Roller Chain Sprockets 40BS53
No. 40 pitch hub& hub less available & bored to size available

No. 40 pitch hub& hub less available & bored to size available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40BS53
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 53
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 30 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 30
View Details
Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Sprocket Number 102 1/2 - 102 1/2C14 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 14
View Details