Martin Sprocket & Gear, Inc. Sprocket/Gear 40BS45 1

Description
SPROCKET, ROLLER CHAIN, 1/2 INCH PITCH, TYPE BS, BORED TO SIZE, 1 INCH BORE DIAMETER, 45 TEETH, 1-1/8 INCH LENGTH THRU BORE, 7.45 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, KEYWAY, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
SPROCKET, ROLLER CHAIN, 1/2 INCH PITCH, TYPE BS, BORED TO SIZE, 1 INCH BORE DIAMETER, 45 TEETH, 1-1/8 INCH LENGTH THRU BORE, 7.45 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, KEYWAY, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53505935 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53505935
Sprocket/Gear 53505935
SPROCKET, ROLLER CHAIN, 1/2 INCH PITCH, TYPE BS, BORED TO SIZE, 1 INCH BORE DIAMETER, 45 TEETH, 1-1/8 INCH LENGTH THRU BORE, 7.45 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, KEYWAY, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

SPROCKET, ROLLER CHAIN, 1/2 INCH PITCH, TYPE BS, BORED TO SIZE, 1 INCH BORE DIAMETER, 45 TEETH, 1-1/8 INCH LENGTH THRU BORE, 7.45 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, KEYWAY, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53505935
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details