Martin Sprocket & Gear, Inc. Sprocket/Gear 40BS16HT 7/8

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, HARDENED-TEETH, 7/8 INCH BORE DIAMETER, 16 TEETH, 7/8 INCH LENGTH THRU BORE, 2.81 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, HARDENED-TEETH, 7/8 INCH BORE DIAMETER, 16 TEETH, 7/8 INCH LENGTH THRU BORE, 2.81 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53504502 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53504502
Sprocket/Gear 53504502
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, HARDENED-TEETH, 7/8 INCH BORE DIAMETER, 16 TEETH, 7/8 INCH LENGTH THRU BORE, 2.81 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, HARDENED-TEETH, 7/8 INCH BORE DIAMETER, 16 TEETH, 7/8 INCH LENGTH THRU BORE, 2.81 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53504502
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
KHK AG6-30R2E28, Module 630 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details