Martin Sprocket & Gear, Inc. Sprocket/Gear 40BS13 5/8

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 5/8 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 5/8 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53530335 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53530335
Sprocket/Gear 53530335
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 5/8 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 5/8 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53530335
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details
KHK AG5-30R2E20, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details