Martin Sprocket & Gear, Inc. Sprocket/Gear 40BS13 3/4

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53530331 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53530331
Sprocket/Gear 53530331
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE BS, BORED-TO-SIZE, 3/4 INCH BORE DIAMETER, 13 TEETH, 7/8 INCH LENGTH THRU BORE, 2.33 INCH OUTER DIAMETER, SINGLE STRAND, FINISHED, 2 SETSCREWS, KEYWAY, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53530331
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 1, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details