Martin Sprocket & Gear, Inc. Sprocket/Gear 40B40

Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 3/4 INCH BORE DIAMETER, 40 TEETH, 1-1/8 INCH LENGTH THRU BORE, 6.65 INCH OUTER DIAMETER, 3-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 3/4 INCH BORE DIAMETER, 40 TEETH, 1-1/8 INCH LENGTH THRU BORE, 6.65 INCH OUTER DIAMETER, 3-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 53538600 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
53538600
Sprocket/Gear 53538600
ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 3/4 INCH BORE DIAMETER, 40 TEETH, 1-1/8 INCH LENGTH THRU BORE, 6.65 INCH OUTER DIAMETER, 3-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER CHAIN SPROCKET, STANDARD STOCK, NO.40 CHAIN, 1/2 INCH PITCH, TYPE B, PLAIN BORE, 3/4 INCH BORE DIAMETER, 40 TEETH, 1-1/8 INCH LENGTH THRU BORE, 6.65 INCH OUTER DIAMETER, 3-1/2 INCH HUB DIAMETER, SINGLE STRAND, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 53538600
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
KHK AG4-60R1E38, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details