No. 40 pitch hub& hub less available & stainless steel available
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 40B12SS |
| Product Name | Roller Chain Sprockets |
| Pitch | 40 (1/2") |
| Material | Steel - Stainless |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Keyway; Simple Bore |
| Number of Teeth | 12 |